The PXA15-24S15 is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial and telecom applications. It accepts a 18-36VDC input and delivers a 15V output at 1.0A, with an efficiency of 88%. The converter features a fixed switching frequency of 470kHz, a voltage accuracy of ±1%, and ripple and noise of 100mVp-p. Remote on/off is supported with positive or negative logic, and it includes overcurrent and overvoltage protection with automatic recovery. The device meets UL, C-UL, VDE, and CE safety standards and complies with IEC/UL/CSA/EN 62368-1 and 60950-1. It operates from -40°C to +85°C with derating above 60°C and has an isolation voltage of 2250VDC. The package is surface mount, measuring 27.9 x 23.9 x 8.5mm and weighing 10.5g. A 3-year warranty is provided.
These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off. Output adjustment and surface mount versions can also be specified.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXA15-24S15 |
| Product Name | 15W DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | 85 C (185 F) |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |