The PXA15-24S15/NT is a 15W DC-DC converter with a 1" x 1" footprint, offering a 2:1 input range of 18-36VDC and a 15V output at 1.0A. It features fixed switching frequency of 470kHz, efficiency up to 88%, and includes remote on/off with negative logic. The device meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, with 2250VDC isolation, and operates from -40°C to +85°C with derating above 60°C. It is available in surface mount or through-hole packaging, with dimensions of 27.9 × 23.9 × 8.5 mm and a weight of 10.5 g. The part catalog includes NT suffix for negative logic remote control.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXA15-24S15/NT | PXA15-24S15/NT-ND |
| Product Name | DC-DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Features | 1 x 1 inch standard size Through hole or SMT versions Dual output available | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |