The PXA15-24S05/NT is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial applications. It operates from an 18-36VDC input, delivers 5V at 3.0A, and achieves 87% efficiency with a maximum output ripple of 75mVp-p. The device supports surface-mount or through-hole mounting, features remote ON/OFF with negative logic, and includes overcurrent and overvoltage protection. It meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, and complies with EN55022 Level A conducted emissions. Operating temperature ranges from -40°C to +85°C, with derating above 60°C, and it offers 2250VDC isolation. Physical dimensions are 27.9 x 23.9 x 8.5 mm, weighing 10.5 g. The suffix /NT indicates negative logic remote control and surface mount configuration, consistent with the series pinout.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXA15-24S05/NT |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1 x 1 inch standard size Through hole or SMT versions Dual output available |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |