TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PVD3241212 PVD3241212

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 931105-PVD3241212 Series: PV (3W) Operating Temperature Range: -20°C ~ 70°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 125mA, 125mA 18V - 36V Input Package: 10-SIP Module, 9 Leads Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 931105-PVD3241212 Series: PV (3W) Operating Temperature Range: -20°C ~ 70°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 125mA, 125mA 18V - 36V Input Package: 10-SIP Module, 9 Leads Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PVD3241212 - 931105-PVD3241212 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PVD3241212
931105-PVD3241212
Power Supplies Board Mount DCDC Converters - PVD3241212 931105-PVD3241212
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 931105-PVD3241212 Series: PV (3W) Operating Temperature Range: -20°C ~ 70°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 125mA, 125mA 18V - 36V Input Package: 10-SIP Module, 9 Leads Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 931105-PVD3241212
Series: PV (3W)
Operating Temperature Range: -20°C ~ 70°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 125mA, 125mA 18V - 36V Input
Package: 10-SIP Module, 9 Leads
Package: Bulk
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 931105-PVD3241212
Product Name Power Supplies Board Mount DCDC Converters - PVD3241212
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Conv DC-DC Single Step Up 2.7V to 5.5V 10-Pin LLP EP T/R - 815-LM4510SD - Utmel Electronic Limited
Specs
Input Voltage 3.6 volts
IOUT 1.8 amps
Operating Temperature -40 to ? C (-40 to ? F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details