Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 890479-PVD1R5481212
Series: PV (1.5W)
Operating Temperature Range: -20°C ~ 70°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 60mA, 60mA 36V - 72V Input
Package: 10-SIP Module, 9 Leads
Package: Bulk
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.40.9580
DC DC CONVERTER +/-12V 1W Product overview: PVD1R5481212 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PVD1R5481212 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 890479-PVD1R5481212 | 922-PVD1R5481212 |
| Product Name | Power Supplies Board Mount DCDC Converters - PVD1R5481212 | -12V 1W DC-DC Converter IC |
| Package Type | Other; Bulk | Other; 10-SIP Module, 9 Leads |