TDK-Lambda Americas Inc. DC-DC Converters PVD1R5-48-1212

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVD1R5-48-1212 is a single inline package DC-DC converter in the PV Series, designed for isolated 12V dual output applications with a 48V input. It provides ±12.0V at 0.06A each, delivering 1.44W total output power. The converter features a SIP footprint, 500VAC input-output isolation, and operates within a -20°C to 70°C temperature range with convection cooling. Output voltage accuracy is ±5%, with ripple and noise up to 120mV. Overcurrent protection is auto-recovering, and the device weighs 5g with dimensions of 1.12×0.33×0.91 inches.

Datasheet Summary
Powered by GS/AI

The PVD1R5-48-1212 is a single inline package DC-DC converter in the PV Series, designed for isolated 12V dual output applications with a 48V input. It provides ±12.0V at 0.06A each, delivering 1.44W total output power. The converter features a SIP footprint, 500VAC input-output isolation, and operates within a -20°C to 70°C temperature range with convection cooling. Output voltage accuracy is ±5%, with ripple and noise up to 120mV. Overcurrent protection is auto-recovering, and the device weighs 5g with dimensions of 1.12×0.33×0.91 inches.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PVD1R5-48-1212 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PVD1R5-48-1212
DC-DC Converters PVD1R5-48-1212
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PVD1R5-48-1212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PVD1R5-48-1212-ND
DC DC Converters 285-PVD1R5-48-1212-ND
Isolated Module DC DC Converter 2 Output 12V -12V 60mA, 60mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 12V -12V 60mA, 60mA 36V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PVD1R5-48-1212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PVD1R5-48-1212
Power Supplies - Board Mount - DC DC Converters PVD1R5-48-1212
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Lambda Part Rohs Compliant Tdk-Lambda - 87H2509 - Newark, An Avnet Company
Chicago, IL, United States
Lambda Part Rohs Compliant Tdk-Lambda
87H2509
Lambda Part Rohs Compliant Tdk-Lambda 87H2509
LAMBDA PART ROHS COMPLIANT: NO

LAMBDA PART ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PVD1R5-48-1212 285-PVD1R5-48-1212-ND PVD1R5-48-1212 87H2509
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Lambda Part Rohs Compliant Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage -12.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303S-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details