TDK-Lambda Europe GmbH Single In-Line DC-DC converters PVD 3-5-1212

Description
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W. Features Input - Output Isolation Single In-line Type Over Current Protection Adjustable Output Voltage Applications for this product General Purpose Industrial
Request a Quote Datasheet
Description
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W. Features Input - Output Isolation Single In-line Type Over Current Protection Adjustable Output Voltage Applications for this product General Purpose Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single In-Line DC-DC converters - PVD 3-5-1212 - TDK-Lambda Europe GmbH
Achern, Germany
Single In-Line DC-DC converters
PVD 3-5-1212
Single In-Line DC-DC converters PVD 3-5-1212
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W. Features Input - Output Isolation Single In-line Type Over Current Protection Adjustable Output Voltage Applications for this product General Purpose Industrial

Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.

Features

  • Input - Output Isolation
  • Single In-line Type
  • Over Current Protection
  • Adjustable Output Voltage

Applications for this product

  • General Purpose Industrial
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PVD 3-5-1212
Product Name Single In-Line DC-DC converters
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details