The PVD1R5-12-1212 is a dual-output isolated DC-DC converter with ±12.0 V output at 0.06 A per rail, delivering 1.44 W total power, and accepting a 12.0 V nominal input. It is housed in a single in-line package with pins labeled +Vin, -Vin, +Vout, -Vout, COM, and TRM, and includes no connection pins. The device is part of the PV series designed for general-purpose industrial applications. Output voltage is trimmable, and the converter features input-output isolation and overcurrent protection.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PVD 1R5-12-1212 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |