TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PV3-48-3.3

Description
Win Source Part Number: 1103629-PV3-48-3.3 Category: Power Supplies - Board Mount>DC DC Converters Series: PV (3W) Type: Isolated Module Features: OCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 3.3V Efficiency: 77% Mounting Type: Through Hole Package / Case: 10-SIP Module, 9 Leads Temperature Range - Operating: -20°C ~ 70°C Dimension: 1.30" L x 0.33" W x 0.71" H (33.0mm x 8.5mm x 18.0mm) Alternative Parts (Cross-Reference): PV1R5-48-5; PG02S4803A; NDL4809SC; RS-4805S; IZ4803SA; IU4809SAPV3483.3; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PV3483.3,PV3-48-3.3, PV3483.3-ND,285-PV3- 48-3.3
Request a Quote Datasheet
Description
Win Source Part Number: 1103629-PV3-48-3.3 Category: Power Supplies - Board Mount>DC DC Converters Series: PV (3W) Type: Isolated Module Features: OCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 3.3V Efficiency: 77% Mounting Type: Through Hole Package / Case: 10-SIP Module, 9 Leads Temperature Range - Operating: -20°C ~ 70°C Dimension: 1.30" L x 0.33" W x 0.71" H (33.0mm x 8.5mm x 18.0mm) Alternative Parts (Cross-Reference): PV1R5-48-5; PG02S4803A; NDL4809SC; RS-4805S; IZ4803SA; IU4809SAPV3483.3; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PV3483.3,PV3-48-3.3, PV3483.3-ND,285-PV3- 48-3.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1103629-PV3-48-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1103629-PV3-48-3.3
Power Supplies - Board Mount - DC DC Converters 1103629-PV3-48-3.3
Win Source Part Number: 1103629-PV3-48-3.3 Category: Power Supplies - Board Mount>DC DC Converters Series: PV (3W) Type: Isolated Module Features: OCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 2 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 3.3V Efficiency: 77% Mounting Type: Through Hole Package / Case: 10-SIP Module, 9 Leads Temperature Range - Operating: -20°C ~ 70°C Dimension: 1.30" L x 0.33" W x 0.71" H (33.0mm x 8.5mm x 18.0mm) Alternative Parts (Cross-Reference): PV1R5-48-5; PG02S4803A; NDL4809SC; RS-4805S; IZ4803SA; IU4809SAPV3483.3; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: PV3483.3,PV3-48-3.3, PV3483.3-ND,285-PV3- 48-3.3

Win Source Part Number: 1103629-PV3-48-3.3
Category: Power Supplies - Board Mount>DC DC Converters
Series: PV (3W)
Type: Isolated Module
Features: OCP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 2 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 3.3V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 10-SIP Module, 9 Leads
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 1.30" L x 0.33" W x 0.71" H (33.0mm x 8.5mm x 18.0mm)
Alternative Parts (Cross-Reference): PV1R5-48-5; PG02S4803A; NDL4809SC; RS-4805S; IZ4803SA; IU4809SAPV3483.3;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: PV3483.3,PV3-48-3.3,PV3483.3-ND,285-PV3-48-3.3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1103629-PV3-48-3.3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1228646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details