Win Source Part Number: 1351818-PV3-24-5
Category: Power Supplies - Board Mount - DC DC Converters
Series: PV (3W)
Type: Isolated Module
Features: OCP
Package: Bulk
Size / Dimension: 1.30" L x 0.33" W x 0.71" H (33.0mm x 8.5mm x 18.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 77%
Mounting Type: Through Hole
Package / Case: 10-SIP Module, 9 Leads
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Product Status: Last Time Buy
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351818-PV3-24-5 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |