TDK-Lambda Americas Inc., High Power Division 3.3V 1W DC-DC Converter IC PV1R553.3

Description
DC DC CONVERTER 3.3V 1W Product overview: PV1R553.3 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PV1R553.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 1W Product overview: PV1R553.3 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PV1R553.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 1W DC-DC Converter IC - 922-PV1R553.3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1W DC-DC Converter IC
922-PV1R553.3
3.3V 1W DC-DC Converter IC 922-PV1R553.3
DC DC CONVERTER 3.3V 1W Product overview: PV1R553.3 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PV1R553.3 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 1W Product overview: PV1R553.3 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PV1R553.3 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PV1R553.3 - 890473-PV1R553.3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PV1R553.3
890473-PV1R553.3
Power Supplies Board Mount DCDC Converters - PV1R553.3 890473-PV1R553.3
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 890473-PV1R553.3 Series: PV (1.5W) Operating Temperature Range: -20°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 400mA 4.5V - 9V Input Package: 10-SIP Module, 9 Leads Package: Bulk Mounting: Through Hole Family Name: PV1R553 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 890473-PV1R553.3
Series: PV (1.5W)
Operating Temperature Range: -20°C ~ 70°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 400mA 4.5V - 9V Input
Package: 10-SIP Module, 9 Leads
Package: Bulk
Mounting: Through Hole
Family Name: PV1R553
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PV1R553.3 890473-PV1R553.3
Product Name 3.3V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PV1R553.3
Package Type Other; 10-SIP Module, 9 Leads Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4.5V 42V 2A Step-Down DC-DC Converter IC - 739-LM22680MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 2 amps
View Details
2 suppliers
Buck 4A Step-Down DC-DC Converter IC - 739-IR3897MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details