The PV3-5-5 is a single-output DC-DC converter designed for 5.0 V input and delivers 5.0 V at 0.6 A, providing 3.0 W of output power. It is mounted in a single in-line package with a standard pinout including +Vin, -Vin, +Vout, -Vout, and COM. The converter is part of a series supporting input voltages of 5 V, 12 V, 24 V, and 48 V, with output voltages ranging from 3.3 V to 12 V and power levels up to 3.0 W.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 3-5-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |