The PV3-5-12 is a single-output DC-DC converter with a 5.0 V input and 12.0 V output at 0.25 A, delivering 3.0 W of power. It is housed in a single in-line package with a pinout that includes +Vin, -Vin, +Vout, -Vout, COM, and TRM. The device is part of the PV3 series, which includes both single and dual-output variants covering input voltages of 5.0 V, 12.0 V, 24.0 V, and 48.0 V, with output voltages from 3.3 V to 12.0 V and output powers up to 3.0 W.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 3-5-12 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |