The PV3-48-5 is a single-output, isolated DC-DC converter designed to convert a 48 V input to a 5.0 V output at up to 0.6 A, delivering 3.0 W of power. It is housed in a single-in-line package with a pinout that includes +Vin, -Vin, +Vout, -Vout, and trim functionality. The device supports adjustable output voltage via a trim pin and includes overcurrent protection. It is part of the PV3 series, which features vertical mounting and operates with input voltages of 5 V, 12 V, 24 V, or 48 V.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 3-48-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |