The PV3-24-5 is a single-output, isolated DC-DC converter with a 5.0 V output at 0.6 A, providing 3.0 W of power, designed for a 24.0 V nominal input. It is housed in a single in-line package with a vertical mounting style. The device supports output adjustments via a trim pin and includes overcurrent protection. It is part of the PV3 series, which spans multiple input voltages (5 V, 12 V, 24 V, and 48 V) and output voltages from 3.3 V to 12 V, with output currents up to 0.6 A and power levels up to 3.0 W.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 3-24-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |