The PV3-12-5 is a single-output DC-DC converter offering a 5.0 V output at up to 0.6 A, delivering 3.0 W of power from a 12.0 V nominal input. It is designed for single in-line mounting with a pin configuration that includes +Vin, -Vin, +Vout, -Vout, COM, and TRM. The device is part of the PV3 series, which includes variants with input voltages of 5 V, 12 V, 24 V, and 48 V and output voltages ranging from 3.3 V to 12 V, with output powers up to 3.0 W.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 3-12-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |