The PV1R5-5-5 is a single-output DC-DC converter designed to provide 5.0 V at 0.3 A (1.5 W) from a 5.0 V input. It is housed in a single in-line package with pin assignments for +Vin, -Vin, +Vout, -Vout, COM, and TRM. The device is part of the PV1R5 series, which includes variants with input voltages of 5 V, 12 V, 24 V, and 48 V, and output voltages of 3.3 V, 5 V, and 12 V, with power ratings up to 1.5 W per output. Input-output isolation and overcurrent protection are inherent features of the series.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 1R5-5-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |