The PV1R5-48-5 is a single-output DC-DC converter with a 48 V input and a 5.0 V output at 0.3 A, delivering 1.5 W of power. It is available in a single in-line package with pin assignments for +Vin, -Vin, +Vout, -Vout, COM, and TRM, and supports adjustable output voltage via the TRM pin. The device is designed for general industrial applications and provides input-to-output isolation and overcurrent protection. The PV1R5 series shares a common outline and mounting style across all variants.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 1R5-48-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |