The PV1R5-24-5 is a single-output, isolated DC-DC converter with a 5.0 V output at 0.3 A, delivering 1.5 W from a 24 V nominal input. It is available in a single in-line package with a standard pinout comprising +Vin, -Vin, +Vout, -Vout, COM, and TRM. The device is part of the PV1R5 series, which offers input voltages of 5 V, 12 V, 24 V, or 48 V and output voltages of 3.3 V, 5 V, or 12 V, with output power up to 1.5 W. The package dimensions and mounting style are consistent with the PV1R5 series outline drawings.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 1R5-24-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |