The PV1R5-12-5 is a single-output DC-DC converter designed for low-power applications, converting a 12V input to a 5V output at 0.3A, delivering 1.5W. It is part of the PV1R5 series, which features a single in-line package and operates from input voltages of 5V, 12V, 24V, or 48V. The device provides input-to-output isolation and includes overcurrent protection. Pin assignments include +Vin, -Vin, +Vout, -Vout, and TRM for output voltage adjustment.
Supporting operation in harsh environments, this vertically mounted, isolated, range of DC converters accept 5V, 12V, 24V and 48V nominal input voltages. Single or dual output versions are available covering 3.3V to 15V, with output powers of up to 3W.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PV 1R5-12-5 |
| Product Name | Single In-Line DC-DC converters |
| Type | DC-DC Converter |