TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PSS6245 PSS6245

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086167-PSS6245 Length: 28.5 mm Isolation: Isolated Height: 7.874 mm Power Rating: 6 W Number of Pins: 11 Number of Outputs: 1 Output Current: 1.2 A Voltage - Output 1: 5 V Output Power: 6 W Output Voltage: 5 V Width: 20.32 mm Categories: Board Mount Modules Alternative Parts (Cross-Reference): PSS6485; NDS6S2405EC; PSS655S; REC6-0505SRW/R8/C; REC6-0505SRW/R10/C; REC6-2405SRW/R8/CPSS 6-24-5; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 20.5 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 1.2 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086167-PSS6245 Length: 28.5 mm Isolation: Isolated Height: 7.874 mm Power Rating: 6 W Number of Pins: 11 Number of Outputs: 1 Output Current: 1.2 A Voltage - Output 1: 5 V Output Power: 6 W Output Voltage: 5 V Width: 20.32 mm Categories: Board Mount Modules Alternative Parts (Cross-Reference): PSS6485; NDS6S2405EC; PSS655S; REC6-0505SRW/R8/C; REC6-0505SRW/R10/C; REC6-2405SRW/R8/CPSS 6-24-5; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 20.5 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 1.2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PSS6245 - 1086167-PSS6245 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PSS6245
1086167-PSS6245
Board Mount Modules - PSS6245 1086167-PSS6245
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086167-PSS6245 Length: 28.5 mm Isolation: Isolated Height: 7.874 mm Power Rating: 6 W Number of Pins: 11 Number of Outputs: 1 Output Current: 1.2 A Voltage - Output 1: 5 V Output Power: 6 W Output Voltage: 5 V Width: 20.32 mm Categories: Board Mount Modules Alternative Parts (Cross-Reference): PSS6485; NDS6S2405EC; PSS655S; REC6-0505SRW/R8/C; REC6-0505SRW/R10/C; REC6-2405SRW/R8/CPSS 6-24-5; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 20.5 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 1.2 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086167-PSS6245
Length: 28.5 mm
Isolation: Isolated
Height: 7.874 mm
Power Rating: 6 W
Number of Pins: 11
Number of Outputs: 1
Output Current: 1.2 A
Voltage - Output 1: 5 V
Output Power: 6 W
Output Voltage: 5 V
Width: 20.32 mm
Categories: Board Mount Modules
Alternative Parts (Cross-Reference): PSS6485; NDS6S2405EC; PSS655S; REC6-0505SRW/R8/C; REC6-0505SRW/R10/C; REC6-2405SRW/R8/CPSS6-24-5;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 20.5 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Current - Output 1: 1.2 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1086167-PSS6245
Product Name Board Mount Modules - PSS6245
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1227258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 18 volts
View Details