TDK-Lambda Americas Inc., High Power Division Board Mount Modules - PSS355 PSS355

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011843-PSS355 Length: 27.94 mm Isolation: Isolated Height: 7.874 mm Power Rating: 3 W Number of Pins: 11 Number of Outputs: 1 Output Current: 600 mA Voltage - Output 1: 5 V Output Power: 3 W Output Voltage: 5 V Width: 16.002 mm Categories: Board Mount Modules Alternative Parts (Cross-Reference): NDTS0505C; NDY4805C; NDTS2405C; REC3-1205SRW/H4/A; REC3-2405SRW/H4/A; REC3-0505SR/H1PSS3-5 -5; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 600 mA
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011843-PSS355 Length: 27.94 mm Isolation: Isolated Height: 7.874 mm Power Rating: 3 W Number of Pins: 11 Number of Outputs: 1 Output Current: 600 mA Voltage - Output 1: 5 V Output Power: 3 W Output Voltage: 5 V Width: 16.002 mm Categories: Board Mount Modules Alternative Parts (Cross-Reference): NDTS0505C; NDY4805C; NDTS2405C; REC3-1205SRW/H4/A; REC3-2405SRW/H4/A; REC3-0505SR/H1PSS3-5 -5; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 600 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - PSS355 - 1011843-PSS355 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - PSS355
1011843-PSS355
Board Mount Modules - PSS355 1011843-PSS355
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011843-PSS355 Length: 27.94 mm Isolation: Isolated Height: 7.874 mm Power Rating: 3 W Number of Pins: 11 Number of Outputs: 1 Output Current: 600 mA Voltage - Output 1: 5 V Output Power: 3 W Output Voltage: 5 V Width: 16.002 mm Categories: Board Mount Modules Alternative Parts (Cross-Reference): NDTS0505C; NDY4805C; NDTS2405C; REC3-1205SRW/H4/A; REC3-2405SRW/H4/A; REC3-0505SR/H1PSS3-5 -5; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Current - Output 1: 600 mA

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011843-PSS355
Length: 27.94 mm
Isolation: Isolated
Height: 7.874 mm
Power Rating: 3 W
Number of Pins: 11
Number of Outputs: 1
Output Current: 600 mA
Voltage - Output 1: 5 V
Output Power: 3 W
Output Voltage: 5 V
Width: 16.002 mm
Categories: Board Mount Modules
Alternative Parts (Cross-Reference): NDTS0505C; NDY4805C; NDTS2405C; REC3-1205SRW/H4/A; REC3-2405SRW/H4/A; REC3-0505SR/H1PSS3-5-5;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 16 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Current - Output 1: 600 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1011843-PSS355
Product Name Board Mount Modules - PSS355
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 40A Step-Down DC-DC Converter IC - 739-IP2005CTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details