TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PSS3-24-5

Description
Win Source Part Number: 1349413-PSS3-24-5 Category: Power Supplies - Board Mount - DC DC Converters Series: PSS (3W) Type: Isolated Module Features: Remote On/Off, OCP Package: Bulk Size / Dimension: 1.02" L x 0.63" W x 0.31" H (25.9mm x 16.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Supplier Device Package: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349413-PSS3-24-5 Category: Power Supplies - Board Mount - DC DC Converters Series: PSS (3W) Type: Isolated Module Features: Remote On/Off, OCP Package: Bulk Size / Dimension: 1.02" L x 0.63" W x 0.31" H (25.9mm x 16.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Supplier Device Package: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349413-PSS3-24-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349413-PSS3-24-5
Power Supplies - Board Mount - DC DC Converters 1349413-PSS3-24-5
Win Source Part Number: 1349413-PSS3-24-5 Category: Power Supplies - Board Mount - DC DC Converters Series: PSS (3W) Type: Isolated Module Features: Remote On/Off, OCP Package: Bulk Size / Dimension: 1.02" L x 0.63" W x 0.31" H (25.9mm x 16.0mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Supplier Device Package: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Product Status: Obsolete

Win Source Part Number: 1349413-PSS3-24-5
Category: Power Supplies - Board Mount - DC DC Converters
Series: PSS (3W)
Type: Isolated Module
Features: Remote On/Off, OCP
Package: Bulk
Size / Dimension: 1.02" L x 0.63" W x 0.31" H (25.9mm x 16.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 3 W
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Supplier Device Package: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Product Status: Obsolete

Buy Now Datasheet
5V 3W DC-DC Converter IC - 132-PSS3-24-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3W DC-DC Converter IC
132-PSS3-24-5
5V 3W DC-DC Converter IC 132-PSS3-24-5
DC DC CONVERTER 5V 3W Product overview: PSS3-24-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PSS3-24-5 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3W Product overview: PSS3-24-5 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PSS3-24-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1349413-PSS3-24-5 132-PSS3-24-5
Product Name Power Supplies - Board Mount - DC DC Converters 5V 3W DC-DC Converter IC
Package Type DIP; Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data