Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033249-PSS1R553R3
Length: 20.066 mm
Mounting: SMD (SMT)
Height: 7.874 mm
Power Rating: 1.32 W
Number of Pins: 10
Number of Outputs: 1
Output Current: 400 mA
Voltage - Output 1: 3.3 V
Output Power: 1.5 W
Output Voltage: 3.3 V
Width: 16.002 mm
Categories: Board Mount Modules
Case / Package: Module
Alternative Parts (Cross-Reference): PSS1R5125S; PSS1R54812; PTH03020WAD; ULT-3.3/7.5-D48P-C; NDS6S2415EC; OKL-T/3-W5N-CPSS1R5-
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Current - Output 1: 400 mA
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1033249-PSS1R553R3 |
| Product Name | Board Mount Modules - PSS1R553R3 |
| Package Type | Other; Module |