TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PSS10-24-5

Description
Win Source Part Number: 1356993-PSS10-24-5 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: PSS (10W) Package: Bulk Product Status: Obsolete Features: Remote On/Off, OCP Package / Case: 6-DIP Module Supplier Device Package: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.59" L x 0.87" W x 0.31" H (40.4mm x 22.1mm x 8.0mm) ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 10 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 84%
Request a Quote Datasheet
Description
Win Source Part Number: 1356993-PSS10-24-5 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: PSS (10W) Package: Bulk Product Status: Obsolete Features: Remote On/Off, OCP Package / Case: 6-DIP Module Supplier Device Package: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.59" L x 0.87" W x 0.31" H (40.4mm x 22.1mm x 8.0mm) ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 10 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 84%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1356993-PSS10-24-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1356993-PSS10-24-5
Power Supplies - Board Mount - DC DC Converters 1356993-PSS10-24-5
Win Source Part Number: 1356993-PSS10-24-5 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: PSS (10W) Package: Bulk Product Status: Obsolete Features: Remote On/Off, OCP Package / Case: 6-DIP Module Supplier Device Package: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.59" L x 0.87" W x 0.31" H (40.4mm x 22.1mm x 8.0mm) ECCN: EAR99 Current - Output (Max): 2A Power (Watts): 10 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 84%

Win Source Part Number: 1356993-PSS10-24-5
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 32 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: TDK-Lambda Americas Inc
Series: PSS (10W)
Package: Bulk
Product Status: Obsolete
Features: Remote On/Off, OCP
Package / Case: 6-DIP Module
Supplier Device Package: 6-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.59" L x 0.87" W x 0.31" H (40.4mm x 22.1mm x 8.0mm)
ECCN: EAR99
Current - Output (Max): 2A
Power (Watts): 10 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 84%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1356993-PSS10-24-5
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

3A Boost DC-DC Converter IC - 739-AAT1230IRN-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers
DC-DC Converters - 1228134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details