Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010355-PSD3121212
Length: 27.94 mm
Height: 7.874 mm
Power Rating: 3 W
Number of Pins: 11
Number of Outputs: 1
Output Current: 125 mA
Voltage - Output 1: 12 V
Voltage - Output 2: -12 V
Output Power: 3 W
Output Voltage: 12 V
Width: 16.002 mm
Categories: Board Mount Modules
Alternative Parts (Cross-Reference): PSS32412; NDY1212C; NDTS0512C; NDY2412C; REC3-2412SRWZ/H2/A; REC3-1212SRW/H4/APSD
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Current - Output 1: 125 mA
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1010355-PSD3121212 |
| Product Name | Board Mount Modules - PSD3121212 |
| Output Voltage | 12 volts |