TDK U.S.A. Corporation Alarms, Buzzers, and Sirens PS2220P02

Description
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 75dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 75dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-5239-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-5239-ND
Alarms, Buzzers, and Sirens 445-5239-ND
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 75dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 2kHz 75dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 445-5239-ND
Product Name Alarms, Buzzers, and Sirens
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7541999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Alarms, Buzzers, and Sirens - Z9713-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details