TDK U.S.A. Corporation Alarms, Buzzers, and Sirens - PS1740P02 PS1740P02

Description
Manufacturer: TDK Corporation Win Source Part Number: 803814-PS1740P02 Packaging: Tape & Box (TB) Mounting Style: Through Hole Termination: PC Pins Voltage - Rated: 3V Technology: Piezo Frequency: 4kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Part Status: Obsolete (End Of Life) Voltage Range: 30V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 75dB at 3V, 10cm Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 803814-PS1740P02 Packaging: Tape & Box (TB) Mounting Style: Through Hole Termination: PC Pins Voltage - Rated: 3V Technology: Piezo Frequency: 4kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Part Status: Obsolete (End Of Life) Voltage Range: 30V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 75dB at 3V, 10cm Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - PS1740P02 - PS1740P02 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PS1740P02
PS1740P02
Alarms, Buzzers, and Sirens - PS1740P02 PS1740P02
Manufacturer: TDK Corporation Win Source Part Number: 803814-PS1740P02 Packaging: Tape & Box (TB) Mounting Style: Through Hole Termination: PC Pins Voltage - Rated: 3V Technology: Piezo Frequency: 4kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Part Status: Obsolete (End Of Life) Voltage Range: 30V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 75dB at 3V, 10cm Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 803814-PS1740P02
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Termination: PC Pins
Voltage - Rated: 3V
Technology: Piezo
Frequency: 4kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Part Status: Obsolete (End Of Life)
Voltage Range: 30V (Maximum)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.669" Dia (17.00mm)
Sound Pressure Level (SPL): 75dB at 3V, 10cm
Height - Seated (Maximum): 7.80mm
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)

Buy Now
Alarms, Buzzers, and Sirens - 445-2528-3-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-2528-3-ND
Alarms, Buzzers, and Sirens 445-2528-3-ND
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PS1740P02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PS1740P02
Audio Products - Alarms, Buzzers, and Sirens PS1740P02
BUZZER PIEZO 3V 17MM TH

BUZZER PIEZO 3V 17MM TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PS1740P02 445-2528-3-ND PS1740P02
Product Name Alarms, Buzzers, and Sirens - PS1740P02 Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 5358275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Alarms, Buzzers, and Sirens - Z11262-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
2 suppliers