TDK U.S.A. Corporation Alarms, Buzzers, and Sirens PS1720P02

Description
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-2527-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-2527-ND
Alarms, Buzzers, and Sirens 445-2527-ND
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Alarms, Buzzers, and Sirens - PS1720P02 - PS1720P02 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PS1720P02
PS1720P02
Alarms, Buzzers, and Sirens - PS1720P02 PS1720P02
Manufacturer: TDK Corporation Win Source Part Number: 1003057-PS1720P02 Packaging: Bulk Termination: PC Pins Voltage Rating: 3V Height - Seated (Max): 0.327" (8.30mm) Mounting: Through Hole Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 30V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Status: Active Temperature Range - Operating: -10°C to 70°C Sound Pressure Level (SPL): 70dB @ 3V, 10cm Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1003057-PS1720P02
Packaging: Bulk
Termination: PC Pins
Voltage Rating: 3V
Height - Seated (Max): 0.327" (8.30mm)
Mounting: Through Hole
Technology: Piezo
Frequency: 2kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Voltage Range: 30V (Max)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Status: Active
Temperature Range - Operating: -10°C to 70°C
Sound Pressure Level (SPL): 70dB @ 3V, 10cm
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PS1720P02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PS1720P02
Audio Products - Alarms, Buzzers, and Sirens PS1720P02
BUZZER PIEZO 3V 17MM TH

BUZZER PIEZO 3V 17MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-2527-ND PS1720P02 PS1720P02
Product Name Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens - PS1720P02 Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 1812657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06A-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details