TDK U.S.A. Corporation Alarms, Buzzers, and Sirens - PS1550L40N PS1550L40N

Description
Manufacturer: TDK Corporation Win Source Part Number: 792471-PS1550L40N Series: PS Packaging: Tray Operating Temperature Range: -10°C ~ 70°C Termination: Wire Leads Mounting: Custom Technology: Piezo Input Type: Zero-Peak Signal Family Name: PS Voltage Range: 20V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.551" Dia (14.00mm) Height - Seated (Maximum): 0.053" (1.35mm) Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 792471-PS1550L40N Series: PS Packaging: Tray Operating Temperature Range: -10°C ~ 70°C Termination: Wire Leads Mounting: Custom Technology: Piezo Input Type: Zero-Peak Signal Family Name: PS Voltage Range: 20V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.551" Dia (14.00mm) Height - Seated (Maximum): 0.053" (1.35mm) Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - PS1550L40N - PS1550L40N - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PS1550L40N
PS1550L40N
Alarms, Buzzers, and Sirens - PS1550L40N PS1550L40N
Manufacturer: TDK Corporation Win Source Part Number: 792471-PS1550L40N Series: PS Packaging: Tray Operating Temperature Range: -10°C ~ 70°C Termination: Wire Leads Mounting: Custom Technology: Piezo Input Type: Zero-Peak Signal Family Name: PS Voltage Range: 20V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.551" Dia (14.00mm) Height - Seated (Maximum): 0.053" (1.35mm) Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 792471-PS1550L40N
Series: PS
Packaging: Tray
Operating Temperature Range: -10°C ~ 70°C
Termination: Wire Leads
Mounting: Custom
Technology: Piezo
Input Type: Zero-Peak Signal
Family Name: PS
Voltage Range: 20V (Maximum)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.551" Dia (14.00mm)
Height - Seated (Maximum): 0.053" (1.35mm)
Introduction Date: July 26, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 445-172991-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-172991-ND
Alarms, Buzzers, and Sirens 445-172991-ND
Buzzers Transducer, Externally Driven Piezo Custom Wire Leads

Buzzers Transducer, Externally Driven Piezo Custom Wire Leads

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PS1550L40N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PS1550L40N
Audio Products - Alarms, Buzzers, and Sirens PS1550L40N
BUZZER PIEZO 14MM CUSTOM

BUZZER PIEZO 14MM CUSTOM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PS1550L40N 445-172991-ND PS1550L40N
Product Name Alarms, Buzzers, and Sirens - PS1550L40N Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1367925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details