Win Source Part Number: 1014213-PS1440P02BT
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: PS
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.362" (9.20mm)
Standard Package: 350
Voltage - Rated: 3 V
Technology: Piezo
Frequency: 4kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Voltage Range: 30V (Max)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.551" Dia (14.00mm)
Sound Pressure Level (SPL): 75dB @ 3V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-5242-1,445-5242-
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 75dB @ 3V, 10cm Through Hole PC Pins
BUZZER PIEZO 3V 14MM TH
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | PS1440P02BT | 445-5242-1-ND | PS1440P02BT |
| Product Name | Audio Products - Alarms, Buzzers, and Sirens | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | ||
| Terminations | PCPins | ||
| Mounting | Through Hole | ||
| Tone | Noncontinuous |