TDK U.S.A. Corporation Alarms, Buzzers, and Sirens PS1420P02CT

Description
Buzzers Transducer, Externally Driven Piezo 5V 2kHz 70dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 5V 2kHz 70dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-2526-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-2526-1-ND
Alarms, Buzzers, and Sirens 445-2526-1-ND
Buzzers Transducer, Externally Driven Piezo 5V 2kHz 70dB @ 5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 5V 2kHz 70dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 445-2526-3-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-2526-3-ND
Alarms, Buzzers, and Sirens 445-2526-3-ND
Buzzers Transducer, Externally Driven Piezo 5V 2kHz 70dB @ 5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 5V 2kHz 70dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 1347298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1347298
Piezo Buzzers 1347298
TDK PS1420P02CT Piezo Buzzer Component

TDK PS1420P02CT Piezo Buzzer Component

Supplier's Site
Piezo Buzzers - 1347277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1347277
Piezo Buzzers 1347277
TDK PS1420P02CT Piezo Buzzer Component

TDK PS1420P02CT Piezo Buzzer Component

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - PS1420P02CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PS1420P02CT
Audio Products - Alarms, Buzzers, and Sirens PS1420P02CT
BUZZER PIEZO 5V 14MM TH

BUZZER PIEZO 5V 14MM TH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-2526-1-ND 1347298 PS1420P02CT
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers Audio Products - Alarms, Buzzers, and Sirens
Shape Round Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7542006P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 33.7 mm (1.33 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details