TDK U.S.A. Corporation Alarms, Buzzers, and Sirens PS1240P02CT3

Description
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 60dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 60dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 445-5229-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-5229-1-ND
Alarms, Buzzers, and Sirens 445-5229-1-ND
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 60dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 4kHz 60dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 445-5229-3-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
445-5229-3-ND
Alarms, Buzzers, and Sirens 445-5229-3-ND
Buzzers Transducer, Externally Driven Piezo 3V 4kHz 60dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 4kHz 60dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 1347275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1347275
Piezo Buzzers 1347275
TDK PS1240P02CT3 Piezo Buzzer Component

TDK PS1240P02CT3 Piezo Buzzer Component

Supplier's Site
Piezo Buzzers - 1347294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1347294
Piezo Buzzers 1347294
TDK PS1240P02CT3 Piezo Buzzer Component

TDK PS1240P02CT3 Piezo Buzzer Component

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - PS1240P02CT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PS1240P02CT3
Audio Products - Alarms, Buzzers, and Sirens PS1240P02CT3
BUZZER PIEZO 3V 12.2MM TH

BUZZER PIEZO 3V 12.2MM TH

Supplier's Site
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Buzzers
PS1240P02CT3
Audio Components/Vibration Motors >> Buzzers PS1240P02CT3
Externally Driven 60dB@3V,10cm Externally Driven 4kHz Plugin,D=12.2mm Buzzers ROHS

Externally Driven 60dB@3V,10cm Externally Driven 4kHz Plugin,D=12.2mm Buzzers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 445-5229-1-ND 1347275 PS1240P02CT3 PS1240P02CT3
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers Audio Products - Alarms, Buzzers, and Sirens Audio Components/Vibration Motors >> Buzzers
Shape Round Round Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 4000 Hz 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 1710891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezo Buzzer/ 3Hz - PL0663 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details