TDK-Lambda Americas Inc., High Power Division Isolated -15V 0.10A DC-DC Converter IC PPD3-12-1515

Description
Isolated DC/DC Converters - Other +/-15V@0.10A Product overview: PPD3-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, -15V, 0.10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, -15V, 0.10A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD3-12-1515 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Isolated DC/DC Converters - Other +/-15V@0.10A Product overview: PPD3-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, -15V, 0.10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, -15V, 0.10A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD3-12-1515 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolated -15V 0.10A DC-DC Converter IC - 922-PPD3-12-1515 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated -15V 0.10A DC-DC Converter IC
922-PPD3-12-1515
Isolated -15V 0.10A DC-DC Converter IC 922-PPD3-12-1515
Isolated DC/DC Converters - Other +/-15V@0.10A Product overview: PPD3-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, -15V, 0.10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, -15V, 0.10A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD3-12-1515 can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters - Other +/-15V@0.10A Product overview: PPD3-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, -15V, 0.10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, -15V, 0.10A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD3-12-1515 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PPD3-12-1515 - 890135-PPD3-12-1515 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PPD3-12-1515
890135-PPD3-12-1515
Power Supplies Board Mount DCDC Converters - PPD3-12-1515 890135-PPD3-12-1515
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 890135-PPD3-12-1515 Series: PP (3W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 100mA, 100mA 8V - 16.5V Input Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PPD3121515, PPD3121515-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 890135-PPD3-12-1515
Series: PP (3W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 100mA, 100mA 8V - 16.5V Input
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PPD3121515, PPD3121515-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PPD3-12-1515 890135-PPD3-12-1515
Product Name Isolated -15V 0.10A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PPD3-12-1515
Input Voltage 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details