TDK-Lambda Americas Inc., High Power Division -12V 1.44W DC-DC Converter IC PPD1R5-5-1212

Description
DC DC CONVERTER +/-12V 1.44W Product overview: PPD1R5-5-1212 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-5-1212 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CONVERTER +/-12V 1.44W Product overview: PPD1R5-5-1212 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-5-1212 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
-12V 1.44W DC-DC Converter IC - 922-PPD1R5-5-1212 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 1.44W DC-DC Converter IC
922-PPD1R5-5-1212
-12V 1.44W DC-DC Converter IC 922-PPD1R5-5-1212
DC DC CONVERTER +/-12V 1.44W Product overview: PPD1R5-5-1212 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-5-1212 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 1.44W Product overview: PPD1R5-5-1212 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-5-1212 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PPD1R5-5-1212 - 930830-PPD1R5-5-1212 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PPD1R5-5-1212
930830-PPD1R5-5-1212
Power Supplies Board Mount DCDC Converters - PPD1R5-5-1212 930830-PPD1R5-5-1212
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930830-PPD1R5-5-1212 Series: PP (1.5W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 60mA, 60mA 4.5V - 7.2V Input Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PPD1R551212, PPD1R551212-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930830-PPD1R5-5-1212
Series: PP (1.5W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 60mA, 60mA 4.5V - 7.2V Input
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PPD1R551212, PPD1R551212-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PPD1R5-5-1212 930830-PPD1R5-5-1212
Product Name -12V 1.44W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PPD1R5-5-1212
Package Type Other; 5-DIP Module DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MF-ADJ - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
DC-DC Converters - 1228149P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details