TDK-Lambda Americas Inc., High Power Division -15V 1.5W DC-DC Converter IC PPD1R5-12-1515

Description
DC DC CONVERTER +/-15V 1.5W Product overview: PPD1R5-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-12-1515 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CONVERTER +/-15V 1.5W Product overview: PPD1R5-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-12-1515 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
-15V 1.5W DC-DC Converter IC - 922-PPD1R5-12-1515 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 1.5W DC-DC Converter IC
922-PPD1R5-12-1515
-15V 1.5W DC-DC Converter IC 922-PPD1R5-12-1515
DC DC CONVERTER +/-15V 1.5W Product overview: PPD1R5-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-12-1515 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 1.5W Product overview: PPD1R5-12-1515 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PPD1R5-12-1515 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PPD1R5-12-1515 - 890134-PPD1R5-12-1515 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PPD1R5-12-1515
890134-PPD1R5-12-1515
Power Supplies Board Mount DCDC Converters - PPD1R5-12-1515 890134-PPD1R5-12-1515
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 890134-PPD1R5-12-151 5 Series: PP (1.5W) Operating Temperature Range: -20°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 50mA, 50mA 8V - 16.5V Input Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PPD1R5121515, PPD1R5121515-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 890134-PPD1R5-12-1515
Series: PP (1.5W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 50mA, 50mA 8V - 16.5V Input
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PPD1R5121515, PPD1R5121515-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PPD1R5-12-1515 890134-PPD1R5-12-1515
Product Name -15V 1.5W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PPD1R5-12-1515
Package Type Other; 5-DIP Module DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers