Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930829-PPD10-24-1515
Series: PP (10W)
Operating Temperature Range: -20°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 350mA, 350mA 18V - 32V Input
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PPD10241515, PPD10241515-ND
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930829-PPD10-24-1515 |
| Product Name | Power Supplies Board Mount DCDC Converters - PPD10-24-1515 |
| Package Type | DIP; Other; 5-DIP Module |