Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335304-PP6-48-12
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Features: Remote On/Off, OVP
Size / Dimension: 1.85" L x 1.65" W x 0.31" H (47.0mm x 42.0mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 6 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 12V
Temperature Range - Operating: -20°C ~ 71°C (With Derating)
Case / Package: 4-DIP Module
ECCN: OBSOLETE
Fake Threat In the Open Market: 67
HTSUS: 0000.00.0000
Other Part Number: PP64812-ND,PP64812
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335304-PP6-48-12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 4-DIP Module |