TDK-Lambda Americas Inc., High Power Division OEM Parts - OEM Parts (O - R) - PP25-48-12 PP25-48-12

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085838-PP25-48-12 Mounting: SMD (SMT) Output Current: 2.1 A Output Voltage: 12 V Categories: OEM Parts(O-R) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085838-PP25-48-12 Mounting: SMD (SMT) Output Current: 2.1 A Output Voltage: 12 V Categories: OEM Parts(O-R) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PP25-48-12 - 1085838-PP25-48-12 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PP25-48-12
1085838-PP25-48-12
OEM Parts - OEM Parts (O - R) - PP25-48-12 1085838-PP25-48-12
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085838-PP25-48-12 Mounting: SMD (SMT) Output Current: 2.1 A Output Voltage: 12 V Categories: OEM Parts(O-R) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085838-PP25-48-12
Mounting: SMD (SMT)
Output Current: 2.1 A
Output Voltage: 12 V
Categories: OEM Parts(O-R)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1085838-PP25-48-12
Product Name OEM Parts - OEM Parts (O - R) - PP25-48-12
Unlock Full Specs
to access all available technical data