TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PM30-48S03 PM30-48S03

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930718-PM30-48S03 Series: PM Operating Temperature Range: -40°C ~ 50°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 36V - 75V Input Package: 9-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM3048S03, PM3048S03-ND
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930718-PM30-48S03 Series: PM Operating Temperature Range: -40°C ~ 50°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 36V - 75V Input Package: 9-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM3048S03, PM3048S03-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PM30-48S03 - 930718-PM30-48S03 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PM30-48S03
930718-PM30-48S03
Power Supplies Board Mount DCDC Converters - PM30-48S03 930718-PM30-48S03
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930718-PM30-48S03 Series: PM Operating Temperature Range: -40°C ~ 50°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 36V - 75V Input Package: 9-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM3048S03, PM3048S03-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930718-PM30-48S03
Series: PM
Operating Temperature Range: -40°C ~ 50°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 36V - 75V Input
Package: 9-DIP Module, 8 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PM3048S03, PM3048S03-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930718-PM30-48S03
Product Name Power Supplies Board Mount DCDC Converters - PM30-48S03
Package Type DIP; Other; 9-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 761-CY39C831QN-G-EFE2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape (CT)
Operating Temperature -40 C (-40 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details