TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PM30-12S03 PM30-12S03

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930717-PM30-12S03 Series: PM Operating Temperature Range: -40°C ~ 50°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 9V - 18V Input Package: 9-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM3012S03, PM3012S03-ND
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930717-PM30-12S03 Series: PM Operating Temperature Range: -40°C ~ 50°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 9V - 18V Input Package: 9-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM3012S03, PM3012S03-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PM30-12S03 - 930717-PM30-12S03 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PM30-12S03
930717-PM30-12S03
Power Supplies Board Mount DCDC Converters - PM30-12S03 930717-PM30-12S03
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930717-PM30-12S03 Series: PM Operating Temperature Range: -40°C ~ 50°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 9V - 18V Input Package: 9-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM3012S03, PM3012S03-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930717-PM30-12S03
Series: PM
Operating Temperature Range: -40°C ~ 50°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 7.5A 9V - 18V Input
Package: 9-DIP Module, 8 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PM3012S03, PM3012S03-ND

Buy Now
3.3V 25W DC-DC Converter IC - 922-PM30-12S03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 25W DC-DC Converter IC
922-PM30-12S03
3.3V 25W DC-DC Converter IC 922-PM30-12S03
DC DC CONVERTER 3.3V 25W Product overview: PM30-12S03 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 25W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PM30-12S03 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 25W Product overview: PM30-12S03 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 25W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PM30-12S03 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930717-PM30-12S03 922-PM30-12S03
Product Name Power Supplies Board Mount DCDC Converters - PM30-12S03 3.3V 25W DC-DC Converter IC
Package Type DIP; Other; 9-DIP Module, 8 Leads Other; 9-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details