TDK-Lambda Americas Inc., High Power Division 5V 4A 20W DC-DC Converter IC PM20-48S05

Description
Module DC-DC 48VIN 1-OUT 5V 4A 20W 7-Pin Product overview: PM20-48S05 from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4A, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, 20W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PM20-48S05 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Module DC-DC 48VIN 1-OUT 5V 4A 20W 7-Pin Product overview: PM20-48S05 from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4A, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, 20W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PM20-48S05 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V 4A 20W DC-DC Converter IC - 922-PM20-48S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 4A 20W DC-DC Converter IC
922-PM20-48S05
5V 4A 20W DC-DC Converter IC 922-PM20-48S05
Module DC-DC 48VIN 1-OUT 5V 4A 20W 7-Pin Product overview: PM20-48S05 from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4A, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, 20W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PM20-48S05 can be used for catalog matching and distributor lookup.

Module DC-DC 48VIN 1-OUT 5V 4A 20W 7-Pin Product overview: PM20-48S05 from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4A, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 4A, 20W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PM20-48S05 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - PM20-48S05 - 930708-PM20-48S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PM20-48S05
930708-PM20-48S05
Power Supplies Board Mount DCDC Converters - PM20-48S05 930708-PM20-48S05
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930708-PM20-48S05 Series: PM Operating Temperature Range: -40°C ~ 60°C Features: Isolated Module DC DC Converter 1 Output 5V - - - 4A 36V - 75V Input Package: 8-DIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM2048S05, PM2048S05-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930708-PM20-48S05
Series: PM
Operating Temperature Range: -40°C ~ 60°C
Features: Isolated Module DC DC Converter 1 Output 5V - - - 4A 36V - 75V Input
Package: 8-DIP Module, 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PM2048S05, PM2048S05-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PM20-48S05 930708-PM20-48S05
Product Name 5V 4A 20W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PM20-48S05
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data