TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PM10-24S05 PM10-24S05

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930701-PM10-24S05 Series: PM Operating Temperature Range: -40°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 5V - - - 2A 18V - 36V Input Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM1024S05, PM1024S05-ND
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930701-PM10-24S05 Series: PM Operating Temperature Range: -40°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 5V - - - 2A 18V - 36V Input Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM1024S05, PM1024S05-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PM10-24S05 - 930701-PM10-24S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PM10-24S05
930701-PM10-24S05
Power Supplies Board Mount DCDC Converters - PM10-24S05 930701-PM10-24S05
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930701-PM10-24S05 Series: PM Operating Temperature Range: -40°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 5V - - - 2A 18V - 36V Input Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PM1024S05, PM1024S05-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930701-PM10-24S05
Series: PM
Operating Temperature Range: -40°C ~ 70°C
Features: Isolated Module DC DC Converter 1 Output 5V - - - 2A 18V - 36V Input
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PM1024S05, PM1024S05-ND

Buy Now
5V 10W DC-DC Converter IC - 132-PM10-24S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 10W DC-DC Converter IC
132-PM10-24S05
5V 10W DC-DC Converter IC 132-PM10-24S05
DC DC CONVERTER 5V 10W Product overview: PM10-24S05 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PM10-24S05 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 10W Product overview: PM10-24S05 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PM10-24S05 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930701-PM10-24S05 132-PM10-24S05
Product Name Power Supplies Board Mount DCDC Converters - PM10-24S05 5V 10W DC-DC Converter IC
Package Type DIP; Other; 5-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details