TDK U.S.A. Corporation Fixed Inductors PLEA67BBA1R0M-1PT00

Description
1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-PLEA67BBA1R0M-1PT00DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)

1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-PLEA67BBA1R0M-1PT00TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)

1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-PLEA67BBA1R0M-1PT00CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)

1µH Shielded Thin Film Inductor 1A 265mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 1A Tdk - 62AK3907 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 1A Tdk
62AK3907
Power Inductor, 1Uh, Shielded, 1A Tdk 62AK3907
POWER INDUCTOR, 1UH, SHIELDED, 1A

POWER INDUCTOR, 1UH, SHIELDED, 1A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-PLEA67BBA1R0M-1PT00DKR-ND 62AK3907
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 1A Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers