TDK-Lambda Europe GmbH 3.75W-100W DC-DC POL converters PL16S-12C

Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL16S-12C is a 16A non-isolated DC-DC converter with a fixed input voltage range of 9.0 to 14V, designed for distributed power architectures and industrial electronics. It provides an adjustable output voltage from 0.75V to 5.0VDC with an accuracy of ±1.5% max, and supports remote sense and output voltage trimming. The device features remote on/off control, sequencing capability, and operates over a temperature range of -40°C to +85°C. It meets UL/C-UL60950 safety standards, uses a through-hole package, and weighs 10.0g. Ripple and noise are 30mV rms and 75mV pk-pk typical at 3.3V output. Efficiencies reach up to 94% at 5V output.

Datasheet Summary
Powered by GS/AI

The PL16S-12C is a 16A non-isolated DC-DC converter with a fixed input voltage range of 9.0 to 14V, designed for distributed power architectures and industrial electronics. It provides an adjustable output voltage from 0.75V to 5.0VDC with an accuracy of ±1.5% max, and supports remote sense and output voltage trimming. The device features remote on/off control, sequencing capability, and operates over a temperature range of -40°C to +85°C. It meets UL/C-UL60950 safety standards, uses a through-hole package, and weighs 10.0g. Ripple and noise are 30mV rms and 75mV pk-pk typical at 3.3V output. Efficiencies reach up to 94% at 5V output.

Suppliers

Company
Product
Description
Supplier Links
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL16S-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL16S-12C
3.75W-100W DC-DC POL converters PL16S-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PL16S-12C PL16S-12C PL16S-12C PL16S-12C PL16S-12C PL16S-12C PL16S-12C PL16S-12C
Product Name 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame
Operating Temperature 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F)
Regulatory Compliance Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
DINRail mount DC-DC converters - DPX20-24WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 12.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH300S-24-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details