TDK-Lambda Europe GmbH 3.75W-100W DC-DC POL converters PL10SMS-12C

Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
3.75W-100W DC-DC POL converters - PL10SMS-12C - TDK-Lambda Europe GmbH
Achern, Germany
3.75W-100W DC-DC POL converters
PL10SMS-12C
3.75W-100W DC-DC POL converters PL10SMS-12C
With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment. Features Industry Standard Package & Footprint DOSA Compatible Models Low Voltage Outputs to 0.75V Wide Input Range 6 to 14V (W models) Output Voltage Adjustment Remote On/Off & Sequencing (W Models) Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

With DOSA compatible models, the first generation PL series is available in through hole (SIP) and surface mount packages. The PL series accepts either a 5V or 12V bus voltage and features wide range output adjustment.

Features

  • Industry Standard Package & Footprint
  • DOSA Compatible Models
  • Low Voltage Outputs to 0.75V
  • Wide Input Range 6 to 14V (W models)
  • Output Voltage Adjustment
  • Remote On/Off & Sequencing (W Models)

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PL10SMS-12C PL10SMS-12C PL10SMS-12C PL10SMS-12C PL10SMS-12C PL10SMS-12C PL10SMS-12C PL10SMS-12C
Product Name 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters 3.75W-100W DC-DC POL converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame Open Frame
Operating Temperature 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F) 85 C (185 F)
Regulatory Compliance Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950 Approvals - UL/C-UL60950
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W120V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
DINRail mount DC-DC converters - DPX15-48WS5P1 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.1 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH450S-48-48 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 48.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details