EPCOS AG Fixed Inductors PID75-251M

Description
FIXED IND 250UH 270MA 2.25 OHM
Request a Quote Datasheet
Description
FIXED IND 250UH 270MA 2.25 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-PID75-251MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-PID75-251MDKR-ND
Fixed Inductors 495-PID75-251MDKR-ND
FIXED IND 250UH 270MA 2.25 OHM

FIXED IND 250UH 270MA 2.25 OHM

Buy Now Datasheet
Fixed Inductors - 495-PID75-251MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-PID75-251MTR-ND
Fixed Inductors 495-PID75-251MTR-ND
FIXED IND 250UH 270MA 2.25 OHM

FIXED IND 250UH 270MA 2.25 OHM

Buy Now Datasheet
Fixed Inductors - 495-PID75-251MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-PID75-251MCT-ND
Fixed Inductors 495-PID75-251MCT-ND
FIXED IND 250UH 270MA 2.25 OHM

FIXED IND 250UH 270MA 2.25 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-PID75-251MDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details