FIXED IND 250UH 460MA 1.13 OHM
FIXED IND 250UH 460MA 1.13 OHM
FIXED IND 250UH 460MA 1.13 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-PID100-251MCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |