TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PHV100N1-1P230 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | High Precision, Low Ripple Output Optional Analog and Digital Interfaces Optional Electronic Polarity Reversal |
| Operating Temperature | 0 to 40 C (32 to 104 F) |