TDK U.S.A. CORPORATION
PHUA8060-35A-33-000 -- MOTORS - AC, DC
TDK U.S.A. Corporation
Motors - AC, DC
PHUA8060-35A-33-000
Description
Vibration (Piezo) 24VDC
Request a Quote
Email Supplier
Datasheet
Description
Vibration (Piezo) 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
445-175258-ND |
|
Product Name
|
Motors - AC, DC |
|
Standard DC Voltage
|
24V
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brushless
DC Voltage Range
15.0 VDC
Torque Constant
3.6 in-oz/amp (25.4 mN-m/amp)
View Details
DC Voltage Range
180.0 VDC
Output Power
0.2000 HP
Continuous Current
1.1 amps
View Details
DC Voltage Range
12.0 VDC
Torque Constant
2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia
1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details